Panasonic THERMISTOR, NTC, 0402, 100K ERT-J0EP104J

Description
THERMISTOR, NTC, 0402, 100K
Datasheet
Description
THERMISTOR, NTC, 0402, 100K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
THERMISTOR, NTC, 0402, 100K - 590-ERT-J0EP104J - Utmel Electronic Limited
Hong Kong, China
THERMISTOR, NTC, 0402, 100K
590-ERT-J0EP104J
THERMISTOR, NTC, 0402, 100K 590-ERT-J0EP104J
THERMISTOR, NTC, 0402, 100K

THERMISTOR, NTC, 0402, 100K

Supplier's Site
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3403 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3403
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3403
NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3404 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3404
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3404
NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 590-ERT-J0EP104J 94AC3403
Product Name THERMISTOR, NTC, 0402, 100K Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic
Temperature Range -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1218214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
190 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC2008000300-190 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
Discrete NTC - 11028332-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 3000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details