Panasonic Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic ERT-J0EP104H

Description
NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3402 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3402
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3402
NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3401 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3401
Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3401
NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 100K, 0402; Zero Power Resistance at 25°C:100kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):4100K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3402
Product Name Ntc Thermistor, 100K, 0402; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC2008000260-170 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 70 to 110 ohms
Special Reference Temperature 170 C (338 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details