Panasonic Thermistor, Ntc, 10Kohm, 5%, Smd; Zero Power Resistance At 25°C Panasonic ERT-J0EM103J

Description
THERMISTOR, NTC, 10KOHM, 5%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3900K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 10KOHM, 5%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3900K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 10Kohm, 5%, Smd; Zero Power Resistance At 25°C Panasonic - 52W1171 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 5%, Smd; Zero Power Resistance At 25°C Panasonic
52W1171
Thermistor, Ntc, 10Kohm, 5%, Smd; Zero Power Resistance At 25°C Panasonic 52W1171
THERMISTOR, NTC, 10KOHM, 5%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3900K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 5%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3900K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 52W1171
Product Name Thermistor, Ntc, 10Kohm, 5%, Smd; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
PTC Thermistors - KLC0121401500210-198 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
Thermistors - 1624333-1 - TE Connectivity
Specs
Resistance (@25°C) 2000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details