Panasonic Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Panasonic ERT-J0EM103F

Description
NTC THERMISTOR, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):3970K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Description
NTC THERMISTOR, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):3970K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 10K, 0402 from the ERT-J series by Panasonic features a zero power resistance of 10 kΩ at 25°C. It is a surface mount device (SMD) with a compact case style of 0402 (1005 metric). The thermistor operates within a wide temperature range of -40 to 125°C and is designed for high reliability with a multilayer structure. It is RoHS compliant and environmentally friendly, making it suitable for various applications including temperature compensation in mobile phones, personal computers, battery packs, and liquid crystal displays. The thermistor has a beta value of approximately 3970K, which is relevant for temperature sensing and compensation tasks.

Datasheet Summary
Powered by GS/AI

The NTC Thermistor, 10K, 0402 from the ERT-J series by Panasonic features a zero power resistance of 10 kΩ at 25°C. It is a surface mount device (SMD) with a compact case style of 0402 (1005 metric). The thermistor operates within a wide temperature range of -40 to 125°C and is designed for high reliability with a multilayer structure. It is RoHS compliant and environmentally friendly, making it suitable for various applications including temperature compensation in mobile phones, personal computers, battery packs, and liquid crystal displays. The thermistor has a beta value of approximately 3970K, which is relevant for temperature sensing and compensation tasks.

Suppliers

Company
Product
Description
Supplier Links
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3399 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3399
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3399
NTC THERMISTOR, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):3970K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):3970K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Panasonic - 94AC3400 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Panasonic
94AC3400
Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Panasonic 94AC3400
NTC THERMISTOR, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):3970K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

NTC THERMISTOR, 10K, 0402; Zero Power Resistance at 25°C:10kohm; Product Range:ERT-J Series; Thermistor Mounting:SMD; Beta Value (K):3970K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 94AC3399
Product Name Ntc Thermistor, 10K, 0402; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-220 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 220 C (428 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
Thermistor ICs - 1460115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 12 sec, in air
View Details