Panasonic Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic ERT-J0EG202JM

Description
THERMISTOR, NTC, AEC-Q200, 2K, 0402; Zero Power Resistance at 25°C:2kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, AEC-Q200, 2K, 0402; Zero Power Resistance at 25°C:2kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic - 65AC5686 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic
65AC5686
Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic 65AC5686
THERMISTOR, NTC, AEC-Q200, 2K, 0402; Zero Power Resistance at 25°C:2kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, AEC-Q200, 2K, 0402; Zero Power Resistance at 25°C:2kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic - 65AC5685 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic
65AC5685
Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic 65AC5685
THERMISTOR, NTC, AEC-Q200, 2K, 0402; Zero Power Resistance at 25°C:2kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, AEC-Q200, 2K, 0402; Zero Power Resistance at 25°C:2kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 65AC5686
Product Name Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 2118018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC Thermistors - 10220911-00 - TE Connectivity
Specs
Temperature Range -40 to 250 C (-40 to 482 F)
View Details