Panasonic Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic ERT-J0EG202HM

Description
THERMISTOR, NTC, AEC-Q200, 2K, 0402; Zero Power Resistance at 25°C:2kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, AEC-Q200, 2K, 0402; Zero Power Resistance at 25°C:2kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic - 65AC5683 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic
65AC5683
Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic 65AC5683
THERMISTOR, NTC, AEC-Q200, 2K, 0402; Zero Power Resistance at 25°C:2kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, AEC-Q200, 2K, 0402; Zero Power Resistance at 25°C:2kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic - 65AC5684 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic
65AC5684
Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic 65AC5684
THERMISTOR, NTC, AEC-Q200, 2K, 0402; Zero Power Resistance at 25°C:2kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, AEC-Q200, 2K, 0402; Zero Power Resistance at 25°C:2kohm; Product Range:ERTJ-M Series; Thermistor Mounting:SMD; Beta Value (K):3435K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 65AC5683
Product Name Thermistor, Ntc, Aec-Q200, 2K, 0402; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details