Panasonic Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Panasonic ERT-J0EG103FA

Description
THERMISTOR, NTC, 10KOHM, 1%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3375K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 10KOHM, 1%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3375K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Panasonic - 55T6125 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Panasonic
55T6125
Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Panasonic 55T6125
THERMISTOR, NTC, 10KOHM, 1%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3375K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 1%, SMD; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3375K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:-; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 10Kohm, 1%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic - 01X1612 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 10Kohm, 1%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic
01X1612
Thermistor, Ntc, 10Kohm, 1%, Smd, Full Reel; Zero Power Resistance At 25°C Panasonic 01X1612
THERMISTOR, NTC, 10KOHM, 1%, SMD, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3375K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

THERMISTOR, NTC, 10KOHM, 1%, SMD, FULL REEL; Zero Power Resistance at 25°C:10kohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):3375K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 55T6125
Product Name Thermistor, Ntc, 10Kohm, 1%, Smd; Zero Power Resistance At 25°C Panasonic
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1733424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.0492 inch (1.25 mm)
View Details