Panasonic Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EG103FA ERT-J0EG103FA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 117287-ERT-J0EG103FA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3375K B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 117287-ERT-J0EG103FA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3375K B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EG103FA - 117287-ERT-J0EG103FA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EG103FA
117287-ERT-J0EG103FA
Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EG103FA 117287-ERT-J0EG103FA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 117287-ERT-J0EG103FA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 3375K B25/85: 3435K Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0402 (1005 Metric) Maximum Power Dissipation: 66mW Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 117287-ERT-J0EG103FA
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 3375K
B25/85: 3435K
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0402 (1005 Metric)
Maximum Power Dissipation: 66mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
NTC Thermistors - ERT-J0EG103FA - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
ERT-J0EG103FA
NTC Thermistors ERT-J0EG103FA
THERMISTOR NTC 10KOHM 3380K 0402

THERMISTOR NTC 10KOHM 3380K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 117287-ERT-J0EG103FA ERT-J0EG103FA
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - ERT-J0EG103FA NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FS-REEL - 937094-TMP37FS-REEL - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers