Panasonic Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J0EA330H

Description
THERMISTOR, NTC, 2700K, 33 OHM, SMD; Zero Power Resistance at 25°C:33ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 2700K, 33 OHM, SMD; Zero Power Resistance at 25°C:33ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4287 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4287
Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4287
THERMISTOR, NTC, 2700K, 33 OHM, SMD; Zero Power Resistance at 25°C:33ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 2700K, 33 OHM, SMD; Zero Power Resistance at 25°C:33ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic - 52W1160 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
52W1160
Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic 52W1160
THERMISTOR, NTC, 2700K, 33 OHM, SMD; Zero Power Resistance at 25°C:33ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 2700K, 33 OHM, SMD; Zero Power Resistance at 25°C:33ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 60AK4287
Product Name Thermistor, Ntc, 2700K, 33 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC1021401500245-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor; Zero Power Resistance At 25°C Betatherm - 93K2072 - Newark, An Avnet Company
Specs
Lead Style Radial
Temperature Range 0 to ? C (32 to ? F)
Resistance (@25°C) 100000 ohms
View Details