Panasonic Thermistor, Ntc, 2700K, 22 Ohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J0EA220J

Description
THERMISTOR, NTC, 2700K, 22 OHM, SMD; Zero Power Resistance at 25°C:22ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Description
THERMISTOR, NTC, 2700K, 22 OHM, SMD; Zero Power Resistance at 25°C:22ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 2700K, 22 Ohm, Smd; Zero Power Resistance At 25°C Panasonic - 55T6124 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2700K, 22 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
55T6124
Thermistor, Ntc, 2700K, 22 Ohm, Smd; Zero Power Resistance At 25°C Panasonic 55T6124
THERMISTOR, NTC, 2700K, 22 OHM, SMD; Zero Power Resistance at 25°C:22ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 2700K, 22 OHM, SMD; Zero Power Resistance at 25°C:22ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2700K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 55T6124
Product Name Thermistor, Ntc, 2700K, 22 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA10K4A1IA - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2008000300-190 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1500 to 3000 ohms
Special Reference Temperature 190 C (374 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details