Panasonic Thermistor, Ntc, 2750K, 150 Ohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J0EA151J

Description
THERMISTOR, NTC, 2750K, 150 OHM, SMD; Zero Power Resistance at 25°C:150ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 2750K, 150 OHM, SMD; Zero Power Resistance at 25°C:150ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 2750K, 150 Ohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4285 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2750K, 150 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4285
Thermistor, Ntc, 2750K, 150 Ohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4285
THERMISTOR, NTC, 2750K, 150 OHM, SMD; Zero Power Resistance at 25°C:150ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 2750K, 150 OHM, SMD; Zero Power Resistance at 25°C:150ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 60AK4285
Product Name Thermistor, Ntc, 2750K, 150 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 11029043-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 1.00E6 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1024001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details