Panasonic Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic ERT-J0EA101J

Description
THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic - 60AK4284 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
60AK4284
Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic 60AK4284
THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

THERMISTOR, NTC, 2750K, 100 OHM, SMD; Zero Power Resistance at 25°C:100ohm; Product Range:ERTJ Series; Thermistor Mounting:SMD; Beta Value (K):2750K; Thermistor Case Style:0402 [1005 Metric]; Thermistor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 60AK4284
Product Name Thermistor, Ntc, 2750K, 100 Ohm, Smd; Zero Power Resistance At 25°C Panasonic
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC1021401500245-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 500 to 1000 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details