Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057737-ERJXGNJ331U
Resistance: 330 Ω
Power Rating: 31 mW
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1057737-ERJXGNJ331U |
| Product Name | OEM Parts - OEM Parts (C - E) - ERJXGNJ331U |