Panasonic Surface Mount Resistors ERJUP8F8203V

Description
ERJUP Resistor Thick Film 1206 1% 820K
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 820K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426623
Surface Mount Resistors 2426623
ERJUP Resistor Thick Film 1206 1% 820K

ERJUP Resistor Thick Film 1206 1% 820K

Supplier's Site
Surface Mount Resistors - 2426624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426624
Surface Mount Resistors 2426624
ERJUP Resistor Thick Film 1206 1% 820K

ERJUP Resistor Thick Film 1206 1% 820K

Supplier's Site
Surface Mount Resistors - 2426624P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426624P
Surface Mount Resistors 2426624P
ERJUP Resistor Thick Film 1206 1% 820K

ERJUP Resistor Thick Film 1206 1% 820K

Supplier's Site
Res, 820K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1445
Res, 820K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1445
RES, 820K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 820K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426623 14AJ1445
Product Name Surface Mount Resistors Res, 820K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 820000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details