RES, 82K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2426622 | 14AJ1444 |
| Product Name | Surface Mount Resistors | Res, 82K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 |
| Resistance Range | 82000 ohms | |
| Temperature Coefficient | 100 ±ppm/°C |