Panasonic Surface Mount Resistors ERJUP8F8201V

Description
ERJUP Resistor Thick Film 1206 1% 8K2
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 8K2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426620P
Surface Mount Resistors 2426620P
ERJUP Resistor Thick Film 1206 1% 8K2

ERJUP Resistor Thick Film 1206 1% 8K2

Supplier's Site
Surface Mount Resistors - 2426620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426620
Surface Mount Resistors 2426620
ERJUP Resistor Thick Film 1206 1% 8K2

ERJUP Resistor Thick Film 1206 1% 8K2

Supplier's Site
Surface Mount Resistors - 2426619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426619
Surface Mount Resistors 2426619
ERJUP Resistor Thick Film 1206 1% 8K2

ERJUP Resistor Thick Film 1206 1% 8K2

Supplier's Site
Res, 8K2, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1443
Res, 8K2, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1443
RES, 8K2, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 8K2, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426620P 14AJ1443
Product Name Surface Mount Resistors Res, 8K2, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 8200 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details