Panasonic Surface Mount Resistors ERJUP8F8200V

Description
ERJUP Resistor Thick Film 1206 1% 820R
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 820R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426618
Surface Mount Resistors 2426618
ERJUP Resistor Thick Film 1206 1% 820R

ERJUP Resistor Thick Film 1206 1% 820R

Supplier's Site
Surface Mount Resistors - 2426618P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426618P
Surface Mount Resistors 2426618P
ERJUP Resistor Thick Film 1206 1% 820R

ERJUP Resistor Thick Film 1206 1% 820R

Supplier's Site
Surface Mount Resistors - 2426617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426617
Surface Mount Resistors 2426617
ERJUP Resistor Thick Film 1206 1% 820R

ERJUP Resistor Thick Film 1206 1% 820R

Supplier's Site
Res, 820R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1442
Res, 820R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1442
RES, 820R, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 820R, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426618 14AJ1442
Product Name Surface Mount Resistors Res, 820R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 820 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers