Panasonic Surface Mount Resistors ERJUP8F5601V

Description
ERJUP Resistor Thick Film 1206 1% 5K6
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 5K6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426598P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426598P
Surface Mount Resistors 2426598P
ERJUP Resistor Thick Film 1206 1% 5K6

ERJUP Resistor Thick Film 1206 1% 5K6

Supplier's Site
Surface Mount Resistors - 2426597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426597
Surface Mount Resistors 2426597
ERJUP Resistor Thick Film 1206 1% 5K6

ERJUP Resistor Thick Film 1206 1% 5K6

Supplier's Site
Surface Mount Resistors - 2426598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426598
Surface Mount Resistors 2426598
ERJUP Resistor Thick Film 1206 1% 5K6

ERJUP Resistor Thick Film 1206 1% 5K6

Supplier's Site
Res, 5K6, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1348
Res, 5K6, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1348
RES, 5K6, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 5K6, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426598P 14AJ1348
Product Name Surface Mount Resistors Res, 5K6, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 5600 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details