Panasonic Surface Mount Resistors ERJUP8F4700V

Description
ERJUP Resistor Thick Film 1206 1% 470R
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 470R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426586P
Surface Mount Resistors 2426586P
ERJUP Resistor Thick Film 1206 1% 470R

ERJUP Resistor Thick Film 1206 1% 470R

Supplier's Site
Surface Mount Resistors - 2426586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426586
Surface Mount Resistors 2426586
ERJUP Resistor Thick Film 1206 1% 470R

ERJUP Resistor Thick Film 1206 1% 470R

Supplier's Site
Surface Mount Resistors - 2426585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426585
Surface Mount Resistors 2426585
ERJUP Resistor Thick Film 1206 1% 470R

ERJUP Resistor Thick Film 1206 1% 470R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Resistors
Product Number 2426586P
Product Name Surface Mount Resistors
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details