Panasonic Surface Mount Resistors ERJUP8F3303V

Description
ERJUP Resistor Thick Film 1206 1% 330K
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 330K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426570
Surface Mount Resistors 2426570
ERJUP Resistor Thick Film 1206 1% 330K

ERJUP Resistor Thick Film 1206 1% 330K

Supplier's Site
Surface Mount Resistors - 2426571P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426571P
Surface Mount Resistors 2426571P
ERJUP Resistor Thick Film 1206 1% 330K

ERJUP Resistor Thick Film 1206 1% 330K

Supplier's Site
Surface Mount Resistors - 2426571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426571
Surface Mount Resistors 2426571
ERJUP Resistor Thick Film 1206 1% 330K

ERJUP Resistor Thick Film 1206 1% 330K

Supplier's Site
Res, 330K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1210
Res, 330K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1210
RES, 330K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 330K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426570 14AJ1210
Product Name Surface Mount Resistors Res, 330K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 330000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details