Panasonic Surface Mount Resistors ERJUP8F3302V

Description
ERJUP Resistor Thick Film 1206 1% 33K
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 33K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426568
Surface Mount Resistors 2426568
ERJUP Resistor Thick Film 1206 1% 33K

ERJUP Resistor Thick Film 1206 1% 33K

Supplier's Site
Surface Mount Resistors - 2426569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426569P
Surface Mount Resistors 2426569P
ERJUP Resistor Thick Film 1206 1% 33K

ERJUP Resistor Thick Film 1206 1% 33K

Supplier's Site
Surface Mount Resistors - 2426569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426569
Surface Mount Resistors 2426569
ERJUP Resistor Thick Film 1206 1% 33K

ERJUP Resistor Thick Film 1206 1% 33K

Supplier's Site
Res, 33K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1209 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1209
Res, 33K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1209
RES, 33K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 33K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426568 14AJ1209
Product Name Surface Mount Resistors Res, 33K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 33000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details