Panasonic Surface Mount Resistors ERJUP8F2702V

Description
ERJUP Resistor Thick Film 1206 1% 27K
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 27K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426558P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426558P
Surface Mount Resistors 2426558P
ERJUP Resistor Thick Film 1206 1% 27K

ERJUP Resistor Thick Film 1206 1% 27K

Supplier's Site
Surface Mount Resistors - 2426557 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426557
Surface Mount Resistors 2426557
ERJUP Resistor Thick Film 1206 1% 27K

ERJUP Resistor Thick Film 1206 1% 27K

Supplier's Site
Surface Mount Resistors - 2426558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426558
Surface Mount Resistors 2426558
ERJUP Resistor Thick Film 1206 1% 27K

ERJUP Resistor Thick Film 1206 1% 27K

Supplier's Site
Res, 27K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1159
Res, 27K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1159
RES, 27K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 27K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426558P 14AJ1159
Product Name Surface Mount Resistors Res, 27K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 27000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details