Panasonic Surface Mount Resistors ERJUP8F2700V

Description
ERJUP Resistor Thick Film 1206 1% 270R
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 270R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426553
Surface Mount Resistors 2426553
ERJUP Resistor Thick Film 1206 1% 270R

ERJUP Resistor Thick Film 1206 1% 270R

Supplier's Site
Surface Mount Resistors - 2426553P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426553P
Surface Mount Resistors 2426553P
ERJUP Resistor Thick Film 1206 1% 270R

ERJUP Resistor Thick Film 1206 1% 270R

Supplier's Site
Surface Mount Resistors - 2426552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426552
Surface Mount Resistors 2426552
ERJUP Resistor Thick Film 1206 1% 270R

ERJUP Resistor Thick Film 1206 1% 270R

Supplier's Site
Res, 270R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1157
Res, 270R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1157
RES, 270R, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 270R, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426553 14AJ1157
Product Name Surface Mount Resistors Res, 270R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 270 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers