Panasonic Surface Mount Resistors ERJUP8F18R0V

Description
ERJUP Resistor Thick Film 1206 1% 18R
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 18R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426539
Surface Mount Resistors 2426539
ERJUP Resistor Thick Film 1206 1% 18R

ERJUP Resistor Thick Film 1206 1% 18R

Supplier's Site
Surface Mount Resistors - 2426540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426540
Surface Mount Resistors 2426540
ERJUP Resistor Thick Film 1206 1% 18R

ERJUP Resistor Thick Film 1206 1% 18R

Supplier's Site
Surface Mount Resistors - 2426540P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426540P
Surface Mount Resistors 2426540P
ERJUP Resistor Thick Film 1206 1% 18R

ERJUP Resistor Thick Film 1206 1% 18R

Supplier's Site
Res, 18R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1055
Res, 18R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1055
RES, 18R, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 18R, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426539 14AJ1055
Product Name Surface Mount Resistors Res, 18R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 18 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details