Panasonic Surface Mount Resistors ERJUP8F1801V

Description
ERJUP Resistor Thick Film 1206 1% 1K8
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 1K8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426534
Surface Mount Resistors 2426534
ERJUP Resistor Thick Film 1206 1% 1K8

ERJUP Resistor Thick Film 1206 1% 1K8

Supplier's Site
Surface Mount Resistors - 2426532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426532
Surface Mount Resistors 2426532
ERJUP Resistor Thick Film 1206 1% 1K8

ERJUP Resistor Thick Film 1206 1% 1K8

Supplier's Site
Surface Mount Resistors - 2426534P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426534P
Surface Mount Resistors 2426534P
ERJUP Resistor Thick Film 1206 1% 1K8

ERJUP Resistor Thick Film 1206 1% 1K8

Supplier's Site
Res, 1K8, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1059
Res, 1K8, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1059
RES, 1K8, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 1K8, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426534 14AJ1059
Product Name Surface Mount Resistors Res, 1K8, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 1800 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details