Panasonic Surface Mount Resistors ERJUP8F1503V

Description
ERJUP Resistor Thick Film 1206 1% 150K
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 150K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426525
Surface Mount Resistors 2426525
ERJUP Resistor Thick Film 1206 1% 150K

ERJUP Resistor Thick Film 1206 1% 150K

Supplier's Site
Surface Mount Resistors - 2426526P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426526P
Surface Mount Resistors 2426526P
ERJUP Resistor Thick Film 1206 1% 150K

ERJUP Resistor Thick Film 1206 1% 150K

Supplier's Site
Surface Mount Resistors - 2426526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426526
Surface Mount Resistors 2426526
ERJUP Resistor Thick Film 1206 1% 150K

ERJUP Resistor Thick Film 1206 1% 150K

Supplier's Site
Res, 150K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1016
Res, 150K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1016
RES, 150K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 150K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426525 14AJ1016
Product Name Surface Mount Resistors Res, 150K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 150000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details