Panasonic Surface Mount Resistors ERJUP8F1502V

Description
ERJUP Resistor Thick Film 1206 1% 15K
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 15K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426524
Surface Mount Resistors 2426524
ERJUP Resistor Thick Film 1206 1% 15K

ERJUP Resistor Thick Film 1206 1% 15K

Supplier's Site
Surface Mount Resistors - 2426523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426523
Surface Mount Resistors 2426523
ERJUP Resistor Thick Film 1206 1% 15K

ERJUP Resistor Thick Film 1206 1% 15K

Supplier's Site
Surface Mount Resistors - 2426524P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426524P
Surface Mount Resistors 2426524P
ERJUP Resistor Thick Film 1206 1% 15K

ERJUP Resistor Thick Film 1206 1% 15K

Supplier's Site
Res, 15K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ1015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ1015
Res, 15K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ1015
RES, 15K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 15K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426524 14AJ1015
Product Name Surface Mount Resistors Res, 15K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 15000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details