Panasonic Surface Mount Resistors ERJUP8F12R0V

Description
ERJUP Resistor Thick Film 1206 1% 12R
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 12R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426517
Surface Mount Resistors 2426517
ERJUP Resistor Thick Film 1206 1% 12R

ERJUP Resistor Thick Film 1206 1% 12R

Supplier's Site
Surface Mount Resistors - 2426518P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426518P
Surface Mount Resistors 2426518P
ERJUP Resistor Thick Film 1206 1% 12R

ERJUP Resistor Thick Film 1206 1% 12R

Supplier's Site
Surface Mount Resistors - 2426518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426518
Surface Mount Resistors 2426518
ERJUP Resistor Thick Film 1206 1% 12R

ERJUP Resistor Thick Film 1206 1% 12R

Supplier's Site
Res, 12R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ0960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ0960
Res, 12R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ0960
RES, 12R, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 12R, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426517 14AJ0960
Product Name Surface Mount Resistors Res, 12R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 12 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details