Panasonic Surface Mount Resistors ERJUP8F1203V

Description
ERJUP Resistor Thick Film 1206 1% 120K
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 120K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426516P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426516P
Surface Mount Resistors 2426516P
ERJUP Resistor Thick Film 1206 1% 120K

ERJUP Resistor Thick Film 1206 1% 120K

Supplier's Site
Surface Mount Resistors - 2426515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426515
Surface Mount Resistors 2426515
ERJUP Resistor Thick Film 1206 1% 120K

ERJUP Resistor Thick Film 1206 1% 120K

Supplier's Site
Surface Mount Resistors - 2426516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426516
Surface Mount Resistors 2426516
ERJUP Resistor Thick Film 1206 1% 120K

ERJUP Resistor Thick Film 1206 1% 120K

Supplier's Site
Res, 120K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ0967 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ0967
Res, 120K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ0967
RES, 120K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 120K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426516P 14AJ0967
Product Name Surface Mount Resistors Res, 120K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 120000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details