Panasonic Surface Mount Resistors ERJUP8F1201V

Description
ERJUP Resistor Thick Film 1206 1% 1K2
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 1K2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426510
Surface Mount Resistors 2426510
ERJUP Resistor Thick Film 1206 1% 1K2

ERJUP Resistor Thick Film 1206 1% 1K2

Supplier's Site
Surface Mount Resistors - 2426512P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426512P
Surface Mount Resistors 2426512P
ERJUP Resistor Thick Film 1206 1% 1K2

ERJUP Resistor Thick Film 1206 1% 1K2

Supplier's Site
Surface Mount Resistors - 2426512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426512
Surface Mount Resistors 2426512
ERJUP Resistor Thick Film 1206 1% 1K2

ERJUP Resistor Thick Film 1206 1% 1K2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Resistors
Product Number 2426510
Product Name Surface Mount Resistors
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers