Panasonic Surface Mount Resistors ERJUP8F10R0V

Description
ERJUP Resistor Thick Film 1206 1% 10R
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 10R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426507P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426507P
Surface Mount Resistors 2426507P
ERJUP Resistor Thick Film 1206 1% 10R

ERJUP Resistor Thick Film 1206 1% 10R

Supplier's Site
Surface Mount Resistors - 2426507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426507
Surface Mount Resistors 2426507
ERJUP Resistor Thick Film 1206 1% 10R

ERJUP Resistor Thick Film 1206 1% 10R

Supplier's Site
Surface Mount Resistors - 2426506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426506
Surface Mount Resistors 2426506
ERJUP Resistor Thick Film 1206 1% 10R

ERJUP Resistor Thick Film 1206 1% 10R

Supplier's Site
Res, 10R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ0919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ0919
Res, 10R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ0919
RES, 10R, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426507P 14AJ0919
Product Name Surface Mount Resistors Res, 10R, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 10 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details