Panasonic Surface Mount Resistors ERJUP8F1001V

Description
ERJUP Resistor Thick Film 1206 1% 1K
Request a Quote
Description
ERJUP Resistor Thick Film 1206 1% 1K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426500P
Surface Mount Resistors 2426500P
ERJUP Resistor Thick Film 1206 1% 1K

ERJUP Resistor Thick Film 1206 1% 1K

Supplier's Site
Surface Mount Resistors - 2426499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426499
Surface Mount Resistors 2426499
ERJUP Resistor Thick Film 1206 1% 1K

ERJUP Resistor Thick Film 1206 1% 1K

Supplier's Site
Surface Mount Resistors - 2426500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426500
Surface Mount Resistors 2426500
ERJUP Resistor Thick Film 1206 1% 1K

ERJUP Resistor Thick Film 1206 1% 1K

Supplier's Site
Res, 1K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic - 14AJ0924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
14AJ0924
Res, 1K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic 14AJ0924
RES, 1K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 1K, 1%, 0.66W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426500P 14AJ0924
Product Name Surface Mount Resistors Res, 1K, 1%, 0.66W, 1206, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 1000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details