Panasonic Surface Mount Resistors ERJUP6F8203V

Description
ERJUP Resistor Thick Film 0805 1% 820K
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 820K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426493
Surface Mount Resistors 2426493
ERJUP Resistor Thick Film 0805 1% 820K

ERJUP Resistor Thick Film 0805 1% 820K

Supplier's Site
Surface Mount Resistors - 2426492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426492
Surface Mount Resistors 2426492
ERJUP Resistor Thick Film 0805 1% 820K

ERJUP Resistor Thick Film 0805 1% 820K

Supplier's Site
Surface Mount Resistors - 2426493P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426493P
Surface Mount Resistors 2426493P
ERJUP Resistor Thick Film 0805 1% 820K

ERJUP Resistor Thick Film 0805 1% 820K

Supplier's Site
Res, 820K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 14AJ0146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
14AJ0146
Res, 820K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 14AJ0146
RES, 820K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 820K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426493 14AJ0146
Product Name Surface Mount Resistors Res, 820K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 820000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details