Panasonic Surface Mount Resistors ERJUP6F8202V

Description
ERJUP Resistor Thick Film 0805 1% 82K
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 82K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2426491P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426491P
Surface Mount Resistors 2426491P
ERJUP Resistor Thick Film 0805 1% 82K

ERJUP Resistor Thick Film 0805 1% 82K

Supplier's Site
Surface Mount Resistors - 2426491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426491
Surface Mount Resistors 2426491
ERJUP Resistor Thick Film 0805 1% 82K

ERJUP Resistor Thick Film 0805 1% 82K

Supplier's Site
Surface Mount Resistors - 2426490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426490
Surface Mount Resistors 2426490
ERJUP Resistor Thick Film 0805 1% 82K

ERJUP Resistor Thick Film 0805 1% 82K

Supplier's Site
Res, 82K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 14AJ0145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
14AJ0145
Res, 82K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 14AJ0145
RES, 82K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 82K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2426491P 14AJ0145
Product Name Surface Mount Resistors Res, 82K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 82000 ohms
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details