Panasonic Surface Mount Resistors ERJUP6F6801V

Description
ERJUP Resistor Thick Film 0805 1% 6K8
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 6K8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432345
Surface Mount Resistors 2432345
ERJUP Resistor Thick Film 0805 1% 6K8

ERJUP Resistor Thick Film 0805 1% 6K8

Supplier's Site
Surface Mount Resistors - 2432345P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432345P
Surface Mount Resistors 2432345P
ERJUP Resistor Thick Film 0805 1% 6K8

ERJUP Resistor Thick Film 0805 1% 6K8

Supplier's Site
Surface Mount Resistors - 2432344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432344
Surface Mount Resistors 2432344
ERJUP Resistor Thick Film 0805 1% 6K8

ERJUP Resistor Thick Film 0805 1% 6K8

Supplier's Site
Res, 6K8, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 14AJ0099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
14AJ0099
Res, 6K8, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 14AJ0099
RES, 6K8, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 6K8, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432345 14AJ0099
Product Name Surface Mount Resistors Res, 6K8, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 6800 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details