Panasonic Surface Mount Resistors ERJUP6F5603V

Description
ERJUP Resistor Thick Film 0805 1% 560K
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 560K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432338P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432338P
Surface Mount Resistors 2432338P
ERJUP Resistor Thick Film 0805 1% 560K

ERJUP Resistor Thick Film 0805 1% 560K

Supplier's Site
Surface Mount Resistors - 2432337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432337
Surface Mount Resistors 2432337
ERJUP Resistor Thick Film 0805 1% 560K

ERJUP Resistor Thick Film 0805 1% 560K

Supplier's Site
Surface Mount Resistors - 2432338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432338
Surface Mount Resistors 2432338
ERJUP Resistor Thick Film 0805 1% 560K

ERJUP Resistor Thick Film 0805 1% 560K

Supplier's Site
Res, 560K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 14AJ0051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
14AJ0051
Res, 560K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 14AJ0051
RES, 560K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 560K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432338P 14AJ0051
Product Name Surface Mount Resistors Res, 560K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 560000 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details