Panasonic Surface Mount Resistors ERJUP6F5602V

Description
ERJUP Resistor Thick Film 0805 1% 56K
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 56K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432335P
Surface Mount Resistors 2432335P
ERJUP Resistor Thick Film 0805 1% 56K

ERJUP Resistor Thick Film 0805 1% 56K

Supplier's Site
Surface Mount Resistors - 2432334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432334
Surface Mount Resistors 2432334
ERJUP Resistor Thick Film 0805 1% 56K

ERJUP Resistor Thick Film 0805 1% 56K

Supplier's Site
Surface Mount Resistors - 2432335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432335
Surface Mount Resistors 2432335
ERJUP Resistor Thick Film 0805 1% 56K

ERJUP Resistor Thick Film 0805 1% 56K

Supplier's Site
Res, 56K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 14AJ0050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
14AJ0050
Res, 56K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 14AJ0050
RES, 56K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 56K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432335P 14AJ0050
Product Name Surface Mount Resistors Res, 56K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 56000 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers