Panasonic Surface Mount Resistors ERJUP6F47R0V

Description
ERJUP Resistor Thick Film 0805 1% 47R
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 47R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432329
Surface Mount Resistors 2432329
ERJUP Resistor Thick Film 0805 1% 47R

ERJUP Resistor Thick Film 0805 1% 47R

Supplier's Site
Surface Mount Resistors - 2432328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432328
Surface Mount Resistors 2432328
ERJUP Resistor Thick Film 0805 1% 47R

ERJUP Resistor Thick Film 0805 1% 47R

Supplier's Site
Surface Mount Resistors - 2432329P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432329P
Surface Mount Resistors 2432329P
ERJUP Resistor Thick Film 0805 1% 47R

ERJUP Resistor Thick Film 0805 1% 47R

Supplier's Site
Res, 47R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 14AJ0001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
14AJ0001
Res, 47R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 14AJ0001
RES, 47R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 47R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432329 14AJ0001
Product Name Surface Mount Resistors Res, 47R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 47 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers