Panasonic Surface Mount Resistors ERJUP6F4702V

Description
ERJUP Resistor Thick Film 0805 1% 47K
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 47K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432325P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432325P
Surface Mount Resistors 2432325P
ERJUP Resistor Thick Film 0805 1% 47K

ERJUP Resistor Thick Film 0805 1% 47K

Supplier's Site
Surface Mount Resistors - 2432324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432324
Surface Mount Resistors 2432324
ERJUP Resistor Thick Film 0805 1% 47K

ERJUP Resistor Thick Film 0805 1% 47K

Supplier's Site
Surface Mount Resistors - 2432325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432325
Surface Mount Resistors 2432325
ERJUP Resistor Thick Film 0805 1% 47K

ERJUP Resistor Thick Film 0805 1% 47K

Supplier's Site
Res, 47K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 14AJ0005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
14AJ0005
Res, 47K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 14AJ0005
RES, 47K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 47K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432325P 14AJ0005
Product Name Surface Mount Resistors Res, 47K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 47000 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details