Panasonic Surface Mount Resistors ERJUP6F4701V

Description
ERJUP Resistor Thick Film 0805 1% 4K7
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 4K7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432322
Surface Mount Resistors 2432322
ERJUP Resistor Thick Film 0805 1% 4K7

ERJUP Resistor Thick Film 0805 1% 4K7

Supplier's Site
Surface Mount Resistors - 2432323P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432323P
Surface Mount Resistors 2432323P
ERJUP Resistor Thick Film 0805 1% 4K7

ERJUP Resistor Thick Film 0805 1% 4K7

Supplier's Site
Surface Mount Resistors - 2432323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432323
Surface Mount Resistors 2432323
ERJUP Resistor Thick Film 0805 1% 4K7

ERJUP Resistor Thick Film 0805 1% 4K7

Supplier's Site
Res, 4K7, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 14AJ0004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
14AJ0004
Res, 4K7, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 14AJ0004
RES, 4K7, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 4K7, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432322 14AJ0004
Product Name Surface Mount Resistors Res, 4K7, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 4700 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details