Panasonic Surface Mount Resistors ERJUP6F39R0V

Description
ERJUP Resistor Thick Film 0805 1% 39R
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 39R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432318P
Surface Mount Resistors 2432318P
ERJUP Resistor Thick Film 0805 1% 39R

ERJUP Resistor Thick Film 0805 1% 39R

Supplier's Site
Surface Mount Resistors - 2432318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432318
Surface Mount Resistors 2432318
ERJUP Resistor Thick Film 0805 1% 39R

ERJUP Resistor Thick Film 0805 1% 39R

Supplier's Site
Surface Mount Resistors - 2432317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432317
Surface Mount Resistors 2432317
ERJUP Resistor Thick Film 0805 1% 39R

ERJUP Resistor Thick Film 0805 1% 39R

Supplier's Site
Res, 39R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9950
Res, 39R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9950
RES, 39R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 39R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432318P 13AJ9950
Product Name Surface Mount Resistors Res, 39R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 39 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details