Panasonic Surface Mount Resistors ERJUP6F3903V

Description
ERJUP Resistor Thick Film 0805 1% 390K
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 390K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432315
Surface Mount Resistors 2432315
ERJUP Resistor Thick Film 0805 1% 390K

ERJUP Resistor Thick Film 0805 1% 390K

Supplier's Site
Surface Mount Resistors - 2432316P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432316P
Surface Mount Resistors 2432316P
ERJUP Resistor Thick Film 0805 1% 390K

ERJUP Resistor Thick Film 0805 1% 390K

Supplier's Site
Surface Mount Resistors - 2432316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432316
Surface Mount Resistors 2432316
ERJUP Resistor Thick Film 0805 1% 390K

ERJUP Resistor Thick Film 0805 1% 390K

Supplier's Site
Res, 390K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9955
Res, 390K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9955
RES, 390K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 390K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432315 13AJ9955
Product Name Surface Mount Resistors Res, 390K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 390000 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details