Panasonic Surface Mount Resistors ERJUP6F3901V

Description
ERJUP Resistor Thick Film 0805 1% 3K9
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 3K9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432311P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432311P
Surface Mount Resistors 2432311P
ERJUP Resistor Thick Film 0805 1% 3K9

ERJUP Resistor Thick Film 0805 1% 3K9

Supplier's Site
Surface Mount Resistors - 2432311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432311
Surface Mount Resistors 2432311
ERJUP Resistor Thick Film 0805 1% 3K9

ERJUP Resistor Thick Film 0805 1% 3K9

Supplier's Site
Surface Mount Resistors - 2432310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432310
Surface Mount Resistors 2432310
ERJUP Resistor Thick Film 0805 1% 3K9

ERJUP Resistor Thick Film 0805 1% 3K9

Supplier's Site
Res, 3K9, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9953
Res, 3K9, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9953
RES, 3K9, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 3K9, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432311P 13AJ9953
Product Name Surface Mount Resistors Res, 3K9, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 3900 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details