Panasonic Surface Mount Resistors ERJUP6F3303V

Description
ERJUP Resistor Thick Film 0805 1% 330K
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 330K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432303
Surface Mount Resistors 2432303
ERJUP Resistor Thick Film 0805 1% 330K

ERJUP Resistor Thick Film 0805 1% 330K

Supplier's Site
Surface Mount Resistors - 2432304P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432304P
Surface Mount Resistors 2432304P
ERJUP Resistor Thick Film 0805 1% 330K

ERJUP Resistor Thick Film 0805 1% 330K

Supplier's Site
Surface Mount Resistors - 2432304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432304
Surface Mount Resistors 2432304
ERJUP Resistor Thick Film 0805 1% 330K

ERJUP Resistor Thick Film 0805 1% 330K

Supplier's Site
Res, 330K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9910
Res, 330K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9910
RES, 330K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 330K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432303 13AJ9910
Product Name Surface Mount Resistors Res, 330K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 330000 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers