Panasonic Surface Mount Resistors ERJUP6F3301V

Description
ERJUP Resistor Thick Film 0805 1% 3K3
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 3K3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432299
Surface Mount Resistors 2432299
ERJUP Resistor Thick Film 0805 1% 3K3

ERJUP Resistor Thick Film 0805 1% 3K3

Supplier's Site
Surface Mount Resistors - 2432300P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432300P
Surface Mount Resistors 2432300P
ERJUP Resistor Thick Film 0805 1% 3K3

ERJUP Resistor Thick Film 0805 1% 3K3

Supplier's Site
Surface Mount Resistors - 2432300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432300
Surface Mount Resistors 2432300
ERJUP Resistor Thick Film 0805 1% 3K3

ERJUP Resistor Thick Film 0805 1% 3K3

Supplier's Site
Res, 3K3, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9908
Res, 3K3, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9908
RES, 3K3, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 3K3, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432299 13AJ9908
Product Name Surface Mount Resistors Res, 3K3, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 3300 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details