Panasonic Surface Mount Resistors ERJUP6F27R0V

Description
ERJUP Resistor Thick Film 0805 1% 27R
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 27R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432296P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432296P
Surface Mount Resistors 2432296P
ERJUP Resistor Thick Film 0805 1% 27R

ERJUP Resistor Thick Film 0805 1% 27R

Supplier's Site
Surface Mount Resistors - 2432295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432295
Surface Mount Resistors 2432295
ERJUP Resistor Thick Film 0805 1% 27R

ERJUP Resistor Thick Film 0805 1% 27R

Supplier's Site
Surface Mount Resistors - 2432296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432296
Surface Mount Resistors 2432296
ERJUP Resistor Thick Film 0805 1% 27R

ERJUP Resistor Thick Film 0805 1% 27R

Supplier's Site
Res, 27R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9855
Res, 27R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9855
RES, 27R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 27R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432296P 13AJ9855
Product Name Surface Mount Resistors Res, 27R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 27 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers