Panasonic Surface Mount Resistors ERJUP6F2702V

Description
ERJUP Resistor Thick Film 0805 1% 27K
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 27K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432291
Surface Mount Resistors 2432291
ERJUP Resistor Thick Film 0805 1% 27K

ERJUP Resistor Thick Film 0805 1% 27K

Supplier's Site
Surface Mount Resistors - 2432292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432292
Surface Mount Resistors 2432292
ERJUP Resistor Thick Film 0805 1% 27K

ERJUP Resistor Thick Film 0805 1% 27K

Supplier's Site
Surface Mount Resistors - 2432292P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432292P
Surface Mount Resistors 2432292P
ERJUP Resistor Thick Film 0805 1% 27K

ERJUP Resistor Thick Film 0805 1% 27K

Supplier's Site
Res, 27K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9859
Res, 27K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9859
RES, 27K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 27K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432291 13AJ9859
Product Name Surface Mount Resistors Res, 27K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 27000 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details