Panasonic Surface Mount Resistors ERJUP6F2700V

Description
ERJUP Resistor Thick Film 0805 1% 270
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 270
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432288P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432288P
Surface Mount Resistors 2432288P
ERJUP Resistor Thick Film 0805 1% 270

ERJUP Resistor Thick Film 0805 1% 270

Supplier's Site
Surface Mount Resistors - 2432288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432288
Surface Mount Resistors 2432288
ERJUP Resistor Thick Film 0805 1% 270

ERJUP Resistor Thick Film 0805 1% 270

Supplier's Site
Surface Mount Resistors - 2432287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432287
Surface Mount Resistors 2432287
ERJUP Resistor Thick Film 0805 1% 270

ERJUP Resistor Thick Film 0805 1% 270

Supplier's Site
Res, 270R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9857
Res, 270R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9857
RES, 270R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 270R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432288P 13AJ9857
Product Name Surface Mount Resistors Res, 270R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 270 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details