Panasonic Surface Mount Resistors ERJUP6F2203V

Description
ERJUP Resistor Thick Film 0805 1% 220K
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 220K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432283P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432283P
Surface Mount Resistors 2432283P
ERJUP Resistor Thick Film 0805 1% 220K

ERJUP Resistor Thick Film 0805 1% 220K

Supplier's Site
Surface Mount Resistors - 2432282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432282
Surface Mount Resistors 2432282
ERJUP Resistor Thick Film 0805 1% 220K

ERJUP Resistor Thick Film 0805 1% 220K

Supplier's Site
Surface Mount Resistors - 2432283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432283
Surface Mount Resistors 2432283
ERJUP Resistor Thick Film 0805 1% 220K

ERJUP Resistor Thick Film 0805 1% 220K

Supplier's Site
Res, 220K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9806
Res, 220K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9806
RES, 220K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 220K, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432283P 13AJ9806
Product Name Surface Mount Resistors Res, 220K, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 220000 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details