Panasonic Surface Mount Resistors ERJUP6F1800V

Description
ERJUP Resistor Thick Film 0805 1% 180R
Request a Quote
Description
ERJUP Resistor Thick Film 0805 1% 180R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2432265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432265
Surface Mount Resistors 2432265
ERJUP Resistor Thick Film 0805 1% 180R

ERJUP Resistor Thick Film 0805 1% 180R

Supplier's Site
Surface Mount Resistors - 2432266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432266
Surface Mount Resistors 2432266
ERJUP Resistor Thick Film 0805 1% 180R

ERJUP Resistor Thick Film 0805 1% 180R

Supplier's Site
Surface Mount Resistors - 2432266P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2432266P
Surface Mount Resistors 2432266P
ERJUP Resistor Thick Film 0805 1% 180R

ERJUP Resistor Thick Film 0805 1% 180R

Supplier's Site
Res, 180R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic - 13AJ9758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
13AJ9758
Res, 180R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic 13AJ9758
RES, 180R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 180R, 1%, 0.5W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2432265 13AJ9758
Product Name Surface Mount Resistors Res, 180R, 1%, 0.5W, 0805, Thick Film Rohs Compliant Panasonic
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805
Resistance Range 180 ohms
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details